CEN - EN 2589
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm less than or equal to a less than or equal to 3 mm - Dimensions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.
Document History
EN 2589
February 1, 2017
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm less than or equal to a less than or equal to 3 mm - Dimensions
This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.