DSF/FPREN 62386-303

Digital addressable lighting interface – Part 303: Particular requirements – Input devices – Occupancy sensor

inactive
Organization: DS
Status: inactive
Page Count: 24
scope:

The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347, with the addition of d.c. supplies. This document is applicable only to IEC 62386-103amd1:2014 input devices that deliver occupancy information to the lighting control system through movement or presence sensing. NOTE - Tests in this standard are type tests. Requirements for testing individual products during production are not included.

Document History

Digital addressable lighting interface – Part 303: Particular requirements – Input devices – Occupancy sensor
IEC 62386-303:2017 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This...
Digital addressable lighting interface - Part 303: Particular requirements - Input devices - Occupancy sensor
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347,...
DSF/FPREN 62386-303
Digital addressable lighting interface – Part 303: Particular requirements – Input devices – Occupancy sensor
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347,...
Advertisement