DS/ISO 14728-1
Rolling bearings – Linear motion rolling bearings – Part 1: Dynamic load ratings and rating life
| Organization: | DS |
| Publication Date: | 23 February 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
ISO 14728-1:2017 specifies methods of calculating the basic dynamic load rating and basic rating life for linear motion rolling bearings manufactured from contemporary, commonly used, high quality, hardened bearing steel in accordance with good manufacturing practice and basically of conventional design as regards the shape of the rolling contact surfaces. The life of linear motion rolling bearings is defined and the conditions are established for reliable life calculations. ISO 14728-1:2017 is not applicable to designs where the rolling elements operate directly on the slide surface of the machine equipment, unless that surface is equivalent in all respects to the raceway of the linear motion rolling bearing component it replaces.
Document History