CEN/TS 17035
Surface Active Agents - Bio-based surfactants - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Surface active agents): | 71.100.40 |
| ICS Code (Biobased products): | 13.020.55 |
scope:
This Technical Specification sets requirements for bio-based surfactants in terms of properties, limits, application classes and test methods. It lays down the characteristics and details for assessment of biobased surfactants as to whether they:
- are fit for purpose in terms of performance related properties;
- comply with the requirements regarding the health, safety and environment which apply to general surfactants;
- are derived from a certain minimum percentage of biomass; and
- comply with at least similar sustainability criteria as comparable (non-bio-based) surfactants.
The criteria of the regulation on Registration, Evaluation, Authorization and Restriction of Chemicals (REACH) [11] also apply to bio-based surfactants.
NOTE EN 16575 defines the term "bio-based" as derived from biomass and clarifies that "bio-based" does not imply "biodegradable". In addition, "biodegradable" does not necessarily imply the use of "bio-based" material.
Document History