BSI - BS EN 1993-6

Eurocode 3 - Design of steel structures - Part 6: Crane supporting structures

inactive
Buy Now
Organization: BSI
Publication Date: 31 July 2007
Status: inactive
Page Count: 40
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30
ICS Code (Cranes): 53.020.20
scope:

(1) This Part 6 of EN 1993 provides design rules for the structural design of runway beams and other crane supporting structures.

(2) The provisions given in Part 6 supplement, modify or supersede the equivalent provisions given in EN 1993-1.

(3) It covers overhead crane runways inside buildings and outdoor crane runways, including runways for:

a) overhead travelling cranes, either:

- supported on top of the runway beams;

- underslung below the runway beams;

b) monorail hoist blocks.

(4) Additional rules are given for ancillary items including crane rails, structural end stops, support brackets, surge connectors and surge girders. However, crane rails not mounted on steel structures, and rails for other purposes, are not covered.

(5) Cranes and all other moving parts are excluded. Provisions for cranes are given in EN 13001.

(6) For seismic design, see EN 1998.

(7) For resistance to fire, see EN 1993-1-2.

Document History

BS EN 1993-6
July 31, 2007
Eurocode 3 - Design of steel structures - Part 6: Crane supporting structures
(1) This Part 6 of EN 1993 provides design rules for the structural design of runway beams and other crane supporting structures. (2) The provisions given in Part 6 supplement, modify or supersede...
July 31, 2007
Eurocode 3 - Design of steel structures - Part 6: Crane supporting structures
A description is not available for this item.
Advertisement