BSI - 12/30260906 DC

Draft BS EN 4711 Aerospace series - Screw, 12-point flange head (bi hexagonal head bolt), long thread, for tensile applications, continuous fibre reinforced-PEEK composite, temperature range -65°C to 135°C - Inch series

pending, Most Current
Organization: BSI
Publication Date: 27 February 2012
Status: pending
Page Count: 12
ICS Code (Screw threads): 49.030.10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Rubber and plastics): 49.025.40
ICS Code (Other materials): 49.025.99
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

12/30260906 DC
February 27, 2012
Draft BS EN 4711 Aerospace series - Screw, 12-point flange head (bi hexagonal head bolt), long thread, for tensile applications, continuous fibre reinforced-PEEK composite, temperature range -65°C to 135°C - Inch series
A description is not available for this item.

References

Advertisement