BSI - 12/30260908 DC
Draft BS EN 4713 Aerospace series - Nuts, anchor, self-locking, floating, continuous fibre reinforced PEEK composite, temperature range -65°C to 135°C - Inch series
pending, Most Current
| Organization: | BSI |
| Publication Date: | 27 February 2012 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Screw threads): | 49.030.10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Rubber and plastics): | 49.025.40 |
| ICS Code (Other materials): | 49.025.99 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
Document History
12/30260908 DC
February 27, 2012
Draft BS EN 4713 Aerospace series - Nuts, anchor, self-locking, floating, continuous fibre reinforced PEEK composite, temperature range -65°C to 135°C - Inch series
A description is not available for this item.