DOT - 46 CFR PART 122

OPERATIONS

active, Most Current
Organization: DOT
Publication Date: 1 October 2016
Status: active
Page Count: 16
scope:

Applicability; preemptive effect.

(a) An existing vessel need not comply with the hull marking requirements in § 122.602(c) until completion of a vessel's first drydock required by § 115.600 of this chapter that occurs after March 11, 1996.

(b) An existing vessel need not comply with the marking requirements in §§ 122.604 and 122.610, where the size and contents of the markings required by §§ 122.604 and 122.610 vary from the size and contents of required markings on lifesaving equipment, watertight doors, and watertight hatches on the vessel prior to March 11, 1996, until the existing markings are no longer legible, as determined by the cognizant Officer in Charge, Marine Inspection (OCMI).

(c) An existing vessel need not comply with the requirements of §§ 122.514, 122.515, 122.516, and 124.604(j) until completion of the first inspection for certification that occurs after March 11, 1996.

(d) The regulations in this part have preemptive effect over State or local regulations in the same field.

Document History

October 1, 2022
OPERATIONS
A description is not available for this item.
October 1, 2018
OPERATIONS
General requirement. A vessel must be operated in accordance with applicable laws and regulations and in such a manner as to afford adequate precaution against hazards that might endanger the vessel...
October 1, 2017
OPERATIONS
General requirement. A vessel must be operated in accordance with applicable laws and regulations and in such a manner as to afford adequate precaution against hazards that might endanger the vessel...
46 CFR PART 122
October 1, 2016
OPERATIONS
Applicability; preemptive effect. (a) An existing vessel need not comply with the hull marking requirements in § 122.602(c) until completion of a vessel’s first drydock required by § 115.600 of this...
October 1, 2015
OPERATIONS
General requirement. A vessel must be operated in accordance with applicable laws and regulations and in such a manner as to afford adequate precaution against hazards that might endanger the vessel...
October 1, 2014
OPERATIONS
Applicability; preemptive effect. (a) An existing vessel need not comply with the hull marking requirements in § 122.602(c) until completion of a vessel's first drydock required by § 115.600 of this...
Advertisement