ETSI - EN 301 489-19
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 19: Specific conditions for Receive Only Mobile Earth Stations (ROMES) operating in the 1,5 GHz band providing data communications and GNSS receivers operating in the RNSS band (ROGNSS) providing positioning, navigation, and timing data; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 18 |
scope:
The present document, together with ETSI EN 301 489-1 [1], covers the assessment of Receive Only Mobile Earth Stations (ROMES) and GNSS receivers operating in the RNSS band (ROGNSS), as defined in annex B, and associated ancillary equipment in respect of ElectroMagnetic Compatibility (EMC).
Technical specifications related to the antenna port and emissions from the enclosure port of ROMES are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment and performance criteria for ROMES and associated ancillary equipment.
ROMESs can have several configurations, including:
• portable equipment;
• fixed equipment;
• a number of modules including a display/control interface to the user.
The performance criteria used in the present document require that the satellite communications system of which the ROMES is a part provides reliable delivery of data or messages.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 301 489-1 [1], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in ETSI EN 301 489-1 [1], except for any special conditions included in the present document. The applicable environments referred to in ETSI EN 301 489-1 [1] where ROMES and or ROGNSS may be used should be declared by the manufacturer.
Document History