ETSI - EN 301 489-27
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 27: Specific conditions for Ultra Low Power Active Medical Implants (ULP-AMI) and related peripheral devices (ULP-AMI-P) operating in the 402 MHz to 405 MHz bands; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 March 2017 |
| Status: | pending |
| Page Count: | 25 |
scope:
The present document together with ETSI EN 301 489-1 [1], covers the assessment of all radio transceivers associated with Ultra Low Power Active Medical Implants (ULP-AMIs) and associated Peripheral ULP-AMI-Ps) in respect of ElectroMagnetic Compatibility (EMC).
The present document covers the EMC requirements for the radio functions of ULP-AMI and ULP-AMI-P devices.
Technical specifications related to the antenna port and emissions from the enclosure port of the ULP-AMI and ULPAMI- P devices radio system are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment, and performance criteria for ULP-AMIs and associated Peripheral devices (ULP-AMI-Ps).
Definitions of types of ULP-AMIs and ULP-AMI-Ps covered by present document are given in annex B.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 301 489-1 [1], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in ETSI EN 301 489-1 [1], except for any special conditions included in the present document.
The present document, together with ETSI EN 301 489-1 [1], contains requirements to demonstrate an adequate level of electromagnetic compatibility as set out in Directive 2014/53/EU [i.1].
Document History