IEEE - ANSI C63.7
American National Standard Guide for Construction of Open-Area Test Sites for Performing Radiated Emission Measurements
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 21 |
Document History
January 1, 2015
American National Standard Guide for Construction of Test Sites for Performing Radiated Emission Measurements
This guide provides information on construction of radiated emission test facilities in the frequency range of 30 MHz to 40 GHz. Standardized site validation methods above 18 GHz remain unavailable...
January 1, 2005
American National Standard Guide for Construction of Open-Area Test Sites for Performing Radiated Emission Measurements
This guide provides information that is useful in constructing an open-area test site (OATS) used to perform radiated emission measurements in the frequency range of 30 MHz to 1000 MHz. Final...
ANSI C63.7
January 1, 1992
American National Standard Guide for Construction of Open-Area Test Sites for Performing Radiated Emission Measurements
A description is not available for this item.
January 1, 1988
GUIDE FOR CONSTRUCTION OF OPEN AREA TEST SITES FOR PERFORMING RADIATED EMISSION MEASUREMENTS
A description is not available for this item.