DIN ISO 16000-34
Indoor air - Part 34: Strategies for the measurement of airborne particles (ISO/DIS 16000-34:2017); Text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 117 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
Document History
May 1, 2019
Indoor air - Part 34: Strategies for the measurement of airborne particles (ISO 16000-34:2018); Corrigendum 1
A description is not available for this item.
January 1, 2019
Indoor air - Part 34: Strategies for the measurement of airborne particles (ISO 16000-34:2018)
Dieses Dokument legt die allgemeinen Strategien zur Bestimmung der Konzentration von Schwebstoffen in Innenräumen fest und deckt den Größenbereich von etwa 1 nm bis 100 μm ab.
Darüber hinaus...
DIN ISO 16000-34
April 1, 2017
Indoor air - Part 34: Strategies for the measurement of airborne particles (ISO/DIS 16000-34:2017); Text in German and English
A description is not available for this item.