SNV - SN EN 4644-142

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degrees C (or 125 Degrees C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 March 2017
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

SN EN 4644-142
March 1, 2017
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degrees C (or 125 Degrees C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard
A description is not available for this item.
August 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard
This European Standard specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
Advertisement