CENELEC - EN 60947-5-5

Low-voltage switchgear and controlgear Part 5-5: Control circuit devices and switching elements – Electrical emergency stop device with mechanical latching function

active, Most Current
Organization: CENELEC
Publication Date: 1 April 1998
Status: active
Page Count: 28
ICS Code (Electrical accessories): 29.120
scope:

This s ection of IEC 60947-5 provides detailed specifications relating t o the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing.

his standard is applicable to electrical c ontrol circuit devices and switching elements which are used to initiate an emergency stop signal. Such devices may be either provided with their own enclosure, or installed according to the manufacturer's instructions.

This standard does not apply to:

- emergency stop devices for non-electrical control circuit, for example hydraulic, pneumatic;

- emergency stop devices without mechanical latching function.

An stop device may also be used to provide an emergency switching off function

This standard does not deal with any specific requirements on noise as the noise emission of electrical emergency stop devices with mechanical latching function is not considered to be a relevant hazard.

NOTE See also 9.2.5.4 of IEC 60204-1:2005.

This European Standard does not deal with any specific requirements on noise as the noise emission of electrical emergency stop devices with mechanical latching function is not considered to be a relevant hazard.

Document History

EN 60947-5-5
April 1, 1998
Low-voltage switchgear and controlgear Part 5-5: Control circuit devices and switching elements – Electrical emergency stop device with mechanical latching function
This s ection of IEC 60947-5 provides detailed specifications relating t o the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing....
April 1, 1998
Low-Voltage Switchgear and Controlgear Part 5-5: Control Circuit Devices and Switching Elements Electrical Emergency Stop Devices with Mechanical Latching Function
This s ection of IEC 60947-5 provides detailed specifications relating t o the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing....
December 1, 1997
Low-Voltage Switchgear and Controlgear Part 5-5: Control Circuit Devices and Switching Elements Electrical Emergency Stop Devices with Mechanical Latching Function
A description is not available for this item.
December 1, 1997
Low-Voltage Switchgear and Controlgear Part 5-5: Control Circuit Devices and Switching Elements Electrical Emergency Stop Devices with Mechanical Latching Function
A description is not available for this item.

References

Advertisement