DIN EN ISO 17034
General requirements for the competence of reference material producers (ISO 17034:2016); German and English version EN ISO 17034:2016
| Organization: | DIN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
scope:
This International Standard specifies general requirements for the competence and consistent operation of reference material producers.
This International Standard sets out the requirements in accordance with which reference materials are produced. It is intended to be used as part of the general quality assurance procedures of the reference material producer.
This International Standard covers the production of all reference materials, including certified reference materials.
NOTE Reference material producers, regulatory authorities, organizations and schemes using peer assessment, accreditation bodies and others can also use this International Standard in confirming or recognizing the competence of reference material producers.
Document History