DIN EN ISO 9443

Surface quality classes for hot-rolled bars and wire rod (ISO/DIS 9443:2017); German and English version prEN ISO 9443:2017

inactive
Organization: DIN
Publication Date: 1 April 2017
Status: inactive
Page Count: 23
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Stainless steels): 77.140.20

Document History

November 1, 2018
Surface quality classes for hot-rolled bars and wire rod (ISO 9443:2018)
This document specifies technical delivery requirements for the surface quality of round bars, squares, hexagons and wire rod in the hot rolled condition with nominal dimensions dN from 5 mm to 200...
DIN EN ISO 9443
April 1, 2017
Surface quality classes for hot-rolled bars and wire rod (ISO/DIS 9443:2017); German and English version prEN ISO 9443:2017
A description is not available for this item.

References

Advertisement