DIN EN ISO 2507-2

Thermoplastics pipes and fittings - Vicat softening temperature - Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly(vinyl chloride) (PVC-HI) pipes (ISO 2507-2:1995); German and English version prEN ISO 2507-2:2017

inactive
Organization: DIN
Publication Date: 1 April 2017
Status: inactive
Page Count: 17
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20

Document History

January 1, 2018
Thermoplastics pipes and fittings - Vicat softening temperature - Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly(vinyl chloride) (PVC-HI) pipes (ISO 2507-2:1995)
This part of ISO 2507 specifies the particular test conditions for determining the Vicat softening temperature (VST) of unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride)...
DIN EN ISO 2507-2
April 1, 2017
Thermoplastics pipes and fittings - Vicat softening temperature - Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly(vinyl chloride) (PVC-HI) pipes (ISO 2507-2:1995); German and English version prEN ISO 2507-2:2017
A description is not available for this item.
Advertisement