SNV - SN EN 4072/AC
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)/425° C; Corrigendum AC
active
| Organization: | SNV |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
November 1, 2017
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425° C; Corrigendum AC
A description is not available for this item.
SN EN 4072/AC
March 1, 2017
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)/425° C; Corrigendum AC
A description is not available for this item.
June 1, 2016
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425° C
A description is not available for this item.
December 1, 2010
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425° C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated....