CSA - CAN/CSA-ISO/IEC 23008-10:16

Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 10: MPEG Media Transport Forward Error Correction (FEC) codes

inactive
Organization: CSA
Publication Date: 1 January 2016
Status: inactive
Page Count: 45
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23008 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable delivery in IP network and non IP network environments that are prone to packet losses.

Document History

January 1, 2016
Information technology — High efficiency coding and media delivery in heterogeneous environments — Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
This part of ISO/IEC 23008 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable...
CAN/CSA-ISO/IEC 23008-10:16
January 1, 2016
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
This part of ISO/IEC 23008 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable...

References

Advertisement