CENELEC - EN 61202-1

Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2017
Status: active
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61202 applies to isolators used in the field of fibre optics, all exhibiting the following features:

• they are non-reciprocal optical devices, in which each port is either an optical fibre or fibre optic connector;

• they are passive devices containing no opto-electronic or other transducing elements;

• they have two optical ports for directionally transmitting optical power.

Document History

EN 61202-1
March 1, 2017
Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification
This part of IEC 61202 applies to isolators used in the field of fibre optics, all exhibiting the following features: • they are non-reciprocal optical devices, in which each port is either an...
September 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification
A description is not available for this item.
May 1, 2000
Fibre Optic Isolators - Part 1: Generic Specification
A description is not available for this item.

References

Advertisement