ETSI - TS 124 333
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-services (ProSe) Management Objects (MO)
| Organization: | ETSI |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 52 |
scope:
The present document defines Management Objects (MO) that are used to configure the ProSe-enabled UE.
The MOs are compatible with the OMA Device Management (DM) protocol specifications, version 1.2 and upwards, and are defined using the OMA DM Device Description Framework (DDF) as described in the Enabler Release Definition OMA-ERELD-DM-V1_2 [3].
The MOs consist of relevant parameters for provisioning and authorisation of ProSe at the ProSe-enabled UE.
The protocol aspects for ProSe are described in 3GPP TS 24.334 [4].
In this release of the specification, ProSe direct discovery is supported only when the UE is served by E-UTRAN.
Document History