CENELEC - EN 50341-2-6

Overhead electrical lines exceeding AC 1 kV - Part 2-6: National Normative Aspects (NNA) for SPAIN

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2017
Status: active
Page Count: 48
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

General

(ncpt) ES.1 General

This NNA is applicable to any new line between two points, A and B, its modifications and extensions.

Field of application

(A-dev) ES.1 RD 223/2008, ITC-LAT 08, sub-clause 6.3.2

The design and construction of overhead lines with covered conductors and voltages greater than 45 kV shall respect the same electrical clearances as of overhead lines with bare conductors of the same voltage.

Document History

EN 50341-2-6
February 1, 2017
Overhead electrical lines exceeding AC 1 kV - Part 2-6: National Normative Aspects (NNA) for SPAIN
General (ncpt) ES.1 General This NNA is applicable to any new line between two points, A and B, its modifications and extensions. Field of application (A-dev) ES.1 RD 223/2008, ITC-LAT 08,...

References

Advertisement