CENELEC - EN 62453-1

Field Device Tool (FDT) interface specification - Part 1: Overview and guidance

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2017
Status: active
Page Count: 48
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It

• explains the structure and content of the IEC 62453 series (see Clause 5);

• provides explanations of some aspects of the IEC 62453 series that are common to many of the parts of the series;

• describes the relationship to some other standards.

Document History

EN 62453-1
March 1, 2017
Field Device Tool (FDT) interface specification - Part 1: Overview and guidance
This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It • explains the structure and content of the IEC 62453 series (see Clause 5); • provides explanations of some...
October 1, 2009
Field device tool (FDT) interface specification - Part 1: Overview and guidance
A description is not available for this item.

References

Advertisement