ETSI - TS 148 020
Digital cellular telecommunications system (Phase 2+) (GSM); Rate adaption on the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface
| Organization: | ETSI |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 33 |
scope:
The present document defines rate adaptation functions to be used in PLMN Base Station Systems (BSS) transcoders and IWF
- for adapting radio interface data rates to the 64 kbit/s used at the A-interface in A/Gb mode and
- for adapting radio interface data rates to the Iu interface in GERAN Iu mode in accordance with 3GPP TS 43.010.
The number of Base Station System - Mobile-services Switching Centre (BSS - MSC) traffic channels supporting data rate adaptation may be limited. In this case some channels may not support data rate adaptation. Those that do, shall conform to this specification.
NOTE: This specification should be considered together with 3GPP TS 44.021 to give a complete description of PLMN rate adaptation.
Document History