CENELEC - EN 62739-3

Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 3: Selection guidance of erosion test methods

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2017
Status: active
Page Count: 38
ICS Code (Electronic component assemblies): 31.190
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 62739 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for lead-free wave soldering equipment as a solder bath and other components which are in contact with the molten solder.

Document History

EN 62739-3
March 1, 2017
Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 3: Selection guidance of erosion test methods
This part of IEC 62739 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for...

References

Advertisement