LUL - T0532

Clamplock groundlock wiring harness (5 core) 0.6m long

inactive
Organization: LUL
Publication Date: 1 March 2017
Status: inactive
Page Count: 9
scope:

This specification covers the manufacturing details for the clamplock groundlock wiring harness. It is classified as a piece of vital signalling equipment which means that it may be used to perform a critical safety function directly affecting the safe movement of trains

Purpose

This specification details the clamplock groundlock wiring harness that is used to connect two component parts of a clamplock point mechanism. The wiring harness is exposed to conditions which include, rain, sunlight, severe vibration forces and physical abuse arising from being trodden on by track workers where it lies on top of the ballast

Document History

March 1, 2022
Clamplock groundlock wiring harness (5 core) 0.6m long
This specification covers the manufacturing details for the clamplock groundlock wiring harness. It is classified as a piece of vital signalling equipment which means that it may be used to perform a...
T0532
March 1, 2017
Clamplock groundlock wiring harness (5 core) 0.6m long
This specification covers the manufacturing details for the clamplock groundlock wiring harness. It is classified as a piece of vital signalling equipment which means that it may be used to perform a...
November 1, 2011
Clamplock groundlock wiring harness (5 core) 0.6 m long
This specification details the manufacturing requirements of the Clamplock groundlock wiring harness, LU stores list No. 278/9519 manufactured to Drawing DS63096 item 6. The item is classified as a...
Advertisement