AFNOR - NF EN 4072

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification : 1 100 MPa (at ambient temperature)/425 °C

active, Most Current
Organization: AFNOR
Publication Date: 30 September 2016
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4072
September 30, 2016
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification : 1 100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement