AFNOR - NF EN 4163

Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: AFNOR
Publication Date: 30 September 2016
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4163
September 30, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement