AFNOR - NF EN 4128
Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature)/425 °C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 30 September 2016 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 4128
September 30, 2016
Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature)/425 °C
A description is not available for this item.