AASHTO TP 62

Standard Method of Test for Determining Dynamic Modulus of Hot-Mix Asphalt (HMA)

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2007
Status: inactive
Page Count: 18
scope:

This test method covers procedures for preparing and testing hot-mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies.

This standard is applicable to laboratory-prepared specimens of mixtures with nominal maximum size aggregate less than or equal to 37.5 mm (1.48 in.).

This standard may involve hazardous material, operations, and equipment. This standard does not purport to address all safety problems associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2007
Standard Method of Test for Determining Dynamic Modulus of Hot Mix Asphalt (HMA)
This test method covers procedures for preparing and testing hot mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies. This...
AASHTO TP 62
January 1, 2007
Standard Method of Test for Determining Dynamic Modulus of Hot-Mix Asphalt (HMA)
This test method covers procedures for preparing and testing hot-mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies. This...
January 1, 2003
Standard Method of Test for Determining Dynamic Modulus of Hot-Mix Asphalt Concrete Mixtures
A description is not available for this item.
January 1, 2003
Standard Method of Test for Determining Dynamic Modulus of Hot-Mix Asphalt Concrete Mixtures
A description is not available for this item.

References

Advertisement