ETSI - TS 133 259
Digital cellular telecommunications system (Phase 2+) (GSM); Universal Mobile Telecommunications System (UMTS); LTE; Key establishment between a UICC hosting device and a remote device
| Organization: | ETSI |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 30 |
scope:
The present document describes the security features and mechanisms to provision a shared key between a UICC Hosting Device and a Remote Device connected via a local interface. The shared secret is then intended to be used to secure the interface between the Remote Device and the UICC hosting device. Candidate applications to use this key establishment mechanism include but are not restricted to Personal Network Management (see TS 22.259 [4]).
The scope of this specification includes an architecture overview and the detailed procedure how to establish the shared key between the UICC Hosting Device and the Remote Device. This is different from the Technical Specification TS 33.110 [5] that describes an architecture overview and the detailed procedure how to establish the shared key between the UICC itself and the terminal hosting the UICC. The use cases utilizing the mechanisms described in this specification are seen to be different to the use cases where "Key establishment between a UICC and a terminal", PSK TLS as specified in TS 33.310 [19], is utilized.
The solution described in this document is built on the existing infrastructure defined in "GBA", TS 33.220 [3].
Document History