CRC - KE21350

Circular Storage Tanks and Silos, Third Edition

active, Most Current
Organization: CRC
Publication Date: 12 May 2014
Status: active
Page Count: 386
scope:

A Design Aid for Structural Engineers

Circular Storage Tanks and Silos, Third Edition effectively explains and demonstrates the concepts needed in the analysis and design of circular tanks. Tanks have to sustain high-quality serviceability over a long lifespan. This text covers computing the stresses in service in several chapters. It considers thermal stresses and the time-dependent stresses produced by creep and shrinkage of concrete and relaxation of prestressed steel. It also examines the effects of cracking and the means for its control. This text is universally applicable; no specific system of units is used in most solved examples. However, it is advantageous to use actual dimensions and forces on the structure in a small number of examples. These problems are set in SI units and Imperial units; the answers and the graphs related to these examples are given in the two systems.

What's New in This Edition:

  • Presents a new chapter on recommended practice for design and construction of concrete water tanks and liquefied natural gas tanks
  • Includes a companion Website providing computer programs CTW and SOR
  • Provides material on CTW (Cylindrical Tank Walls); with simple input, it performs analysis for load combinations anticipated in the design of cylindrical walls with or without prestressing
  • Contains the finite-element computer program SOR (Shells of Revolution); it performs analysis for design of axisymmetrical shells of general shapes

This guide is an authoritative resource for the analysis and design of circular storage tanks and silos.

Document History

KE21350
May 12, 2014
Circular Storage Tanks and Silos, Third Edition
A Design Aid for Structural Engineers Circular Storage Tanks and Silos, Third Edition effectively explains and demonstrates the concepts needed in the analysis and design of circular tanks. Tanks...
Advertisement