CRC - KE00245

Ion Exchange and Solvent Extraction : A Series of Advances, Volume 17

active, Most Current
Organization: CRC
Publication Date: 23 July 2004
Status: active
Page Count: 414
scope:

Volume 17 in the Ion Exchange and Solvent Extraction series represents the vanguard of research on solvent extraction. It covers the principles of electrolyte extraction and other subjects of increasing interest to the field. This volume begins with pharmaceutical applications of supercritical fluid solvents, particularly supercritical carbon dioxide. It also contains chapters on liquid ion exchangers and relevant experiment protocols, SCF applications in drug formulation and pollution reduction, exploiting SCF as reaction media, applications of metal bis(dicarbollide) in analytical chemistry and radioactive waste treatment, and synergistic extraction of metal ions.
Volume 17 discusses the ion exchange isothermal supersaturation technique, metal separation via pH-induced parametric pumping, modeling of ion exchange kinetics for ultrapure water, and the engineering of activated carbons and carbonaceous materials for removal of metal ions and organic micropollutants in water. Volume 17 cover topics that include supercritical fluid applications, applications of metal bis(dicarbollide), and synergistic extraction of metal ions.

Document History

KE00245
July 23, 2004
Ion Exchange and Solvent Extraction : A Series of Advances, Volume 17
Volume 17 in the Ion Exchange and Solvent Extraction series represents the vanguard of research on solvent extraction. It covers the principles of electrolyte extraction and other subjects of...
Advertisement