CRC - E8245

Corrosion of Polymers and Elastomers

active, Most Current
Organization: CRC
Publication Date: 22 December 2006
Status: active
Page Count: 594
scope:

Corrosion of Polymers and Elastomers provides a detailed examination of the corrosive effects of thermoplastic polymers, thermoset polymers, and elastomeric materials. The book is perfectly suited for specialists interested in the corrosion resistance and mechanisms of these materials.
Following a general introduction to the composition, properties, and applications of polymers, the book focuses on the effects of chemical corrosion caused by changes in temperature, moisture, and other corrodents. Organized by material type, the chapters cover each material's ability to withstand sun, weather, and ozone as well as its chemical resistance and typical applications. The book also includes compatibility tables for each of the materials and compares the corrosion resistance of selected elastomers.

Document History

E8245
December 22, 2006
Corrosion of Polymers and Elastomers
Corrosion of Polymers and Elastomers provides a detailed examination of the corrosive effects of thermoplastic polymers, thermoset polymers, and elastomeric materials. The book is perfectly suited...
Advertisement