CRC - CE0335

Optimal Design of Queueing Systems

active, Most Current
Organization: CRC
Publication Date: 27 March 2009
Status: active
Page Count: 385
scope:

The First Comprehensive Book on the Subject

Focusing on the underlying structure of a system, Optimal Design of Queueing Systems explores how to set the parameters of a queueing system, such as arrival and service rates, before putting it into operation. It considers various objectives, comparing individually optimal (Nash equilibrium), socially optimal, class optimal, and facility optimal flow allocations.

After an introduction to basic design models, the book covers the optimal arrival rate model for a single-facility, single-class queue as well as dynamic algorithms for finding individually or socially optimal arrival rates and prices. It then examines several special cases of multiclass queues, presents models in which the service rate is a decision variable, and extends models and techniques to multifacility queueing systems. Focusing on networks of queues, the final chapters emphasize the qualitative properties of optimal solutions.

Written by a long-time, recognized researcher on models for the optimal design and control of queues and networks of queues, this book frames the issues in the general setting of a queueing system. It shows how design models can control flow to achieve a variety of objectives.

Document History

CE0335
March 27, 2009
Optimal Design of Queueing Systems
The First Comprehensive Book on the Subject Focusing on the underlying structure of a system, Optimal Design of Queueing Systems explores how to set the parameters of a queueing system, such as...
Advertisement