CRC - KE23404

High-Resolution XAS/XES : Analyzing Electronic Structures of Catalysts

active, Most Current
Organization: CRC
Publication Date: 14 July 2014
Status: active
Page Count: 242
scope:

Photon-in-photon-out core level spectroscopy is an emerging approach to characterize the electronic structure of catalysts and enzymes, and it is either installed or planned for intense synchrotron beam lines and X-ray free electron lasers. This type of spectroscopy requires high-energy resolution spectroscopy not only for the incoming X-ray beam but also, in most applications, for the detection of the outgoing photons. Thus, the use of high-resolution X-ray crystal spectrometers whose resolving power ΔE/E is typically about 10-4, is mandatory.

High-Resolution XAS/XES: Analyzing Electronic Structures of Catalysts covers the latest developments in X-ray light sources, detectors, crystal spectrometers, and photon-in-photon-out core level spectroscopy techniques. It also addresses photon-in-photon-out core level spectroscopy applications for the study of catalytic systems, highlighting hard X-ray measurements primarily due to probe high penetration, enabling in situ studies.

This first-of-its-kind book:

  • Discusses high-resolution X-ray emission spectroscopy (XES) and X-ray absorption spectroscopy (XAS) in terms of time-resolved and surface enhancement
  • Supplies an understanding of catalytic reactivity essential for capitalizing on core level X-ray spectroscopy at fourth-generation light sources (XFELs)
  • Describes all spectrometers developed to perform core level X-ray spectroscopy, considering the advantages and disadvantages of each
  • Details methods to elucidate aspects of catalysts under working conditions, such as active sites and molecule adsorption
  • Introduces theoretical calculations of spectra and explores biological as well as heterogeneous catalysts

Complete with guidelines and warnings for the use of this type of spectroscopy, High-Resolution XAS/XES: Analyzing Electronic Structures of Catalysts provides a comprehensive overview of the current state of this exciting field.

Document History

KE23404
July 14, 2014
High-Resolution XAS/XES : Analyzing Electronic Structures of Catalysts
Photon-in-photon-out core level spectroscopy is an emerging approach to characterize the electronic structure of catalysts and enzymes, and it is either installed or planned for intense synchrotron...
Advertisement