CRC - KE12471
Industrial Applications of Laser Diagnostics
| Organization: | CRC |
| Publication Date: | 19 April 2016 |
| Status: | active |
| Page Count: | 301 |
scope:
Tighter regulations of harmful substances such as NOx, CO, heavy metals, particles, emissions from commercial plants and automobiles reflect a growing demand for lowering the anthropogenic burdens on the environment. It is equally important to monitor controlling factors to improve the operation of industrial machinery and plants. Among the many methods for doing this, laser diagnostics stands out. Taking a practical approach, Industrial Applications of Laser Diagnostics discusses how to apply laser diagnostics to engines, gas turbines, thermal and chemical plant systems, and disposal facilities. It also briefly discusses their growing application in biochemical fields.
The book introduces the guidelines for industrial applications of laser diagnostics, briefly describes the main components of laser diagnostics systems, and summarizes application codes of laser diagnostics to industrial systems. The author them discusses laser induced fluorescence, laser induced breakdown spectroscopy, spontaneous Raman spectroscopy and CARS, tunable diode laser absorption spectroscopy, and time of flight mass spectroscopy. He provides theoretical explanations and complex equations, which are usually main inhibitors, in appendices or indicates them with citations.
Although the diagnostics have been well documented in the scientific literature, and the techniques in journals, the applications have not. And usually these books are comprehensible only to those in this field, not researchers from other fields or from industry. Until now. Incorporating a plethora of real life industrial examples and applications, this text underscores the real potential for these techniques in industrial applications.
Document History