DS/EN 60079-1/IS 01

Interpretation sheet - Electrical apparatus for explosive gas atmospheres - Part 1: Flameproof enclosures ""d""

inactive
Organization: DS
Publication Date: 30 March 2007
Status: inactive
Page Count: 6
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof "d", intended for use in potentially explosive gas atmospheres.

Document History

January 22, 2024
Explosive atmospheres – Part 1: Equipment protection by flameproof enclosures "d"
Creating an amendment on European level to mirror the IEC interpretation sheet of IEC 60079-1:2014/ISH1:2020 which is still active at IEC.
September 10, 2018
Explosive atmospheres – Part 1: Equipment protection by flameproof enclosures "d"
IEC 60079-1: 2014 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure ""d"", intended for use in explosive gas...
October 23, 2014
Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures "d"
IEC 60079-1: 2014 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure ""d"", intended for use in explosive gas...
August 13, 2007
Explosive atmospheres – Part 1: Equipment protection by flameproof enclosures "d"
This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure “d”, intended for use in explosive gas...
DS/EN 60079-1/IS 01
March 30, 2007
Interpretation sheet - Electrical apparatus for explosive gas atmospheres - Part 1: Flameproof enclosures ""d""
This part of 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof "d", intended for use in potentially explosive...
July 6, 2006
Electrical apparatus for explosive gas atmospheres - Part 1: Flameproof enclosures "d"
This part of 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof "d", intended for use in potentially explosive...
May 6, 2004
Electrical apparatus for explosive gas atmospheres - Part 1: Flameproof enclosures "d"
This part of 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof "d", intended for use in potentially explosive...
Explosive atmospheres – Part 1: Equipment protection by flameproof enclosures "d"
IEC 60079-1: 2014 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure ""d"", intended for use in explosive gas...
Explosive atmospheres -- Part 1: Equipment protection by flameproof enclosures "d"
This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas...
Explosive atmospheres -- Part 1: Equipment protection by flameproof enclosures "d"
This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas...
Advertisement