CRC - E78488
The Fragment Molecular Orbital Method : Practical Applications to Large Molecular Systems
| Organization: | CRC |
| Publication Date: | 14 May 2009 |
| Status: | active |
| Page Count: | 304 |
scope:
Answering the need to facilitate quantum-chemical calculations of systems with thousands of atoms, Kazuo Kitaura and his coworkers developed the Fragment Molecular Orbital (FMO) method in 1999. Today, the FMO method can be applied to the study of whole proteins and protein-ligand interactions, and is extremely effective in calculating the properties of biological systems and molecular clusters.
Providing a unique and accessible approach, The Fragment Molecular Orbital Method: Practical Applications to Large Molecular Systems is for those researchers eager to obtain useful information from electronic structure calculations of large systems, and for those who wish to know what can be elucidated with the calculations at present and in the near future. The text emphasizes the practical aspects, with as little mathematical detail as possible and in language that is easy to understand.
The free modeling software Facio, in which FMO-related functions are implemented, is provided on the accompanying CD-ROM, which also provides input file samples, usage hints, annotated output from typical calculations, easy-to-follow tutorial material, and AppliGuide movies that show the sequence of mouse operations for data processing.
The book encourages readers to perform their own calculations - describing the features of the freely available FMO programs (GAMESS and ABINIT-MP) and reviewing many successful applications of the FMO method to practical problems. Filled with practical advice from the inventors of the method and from world-renowned contributors, this reference provides general scientists with the foundation required to use FMO computational methods in a wide range of biomolecular applications, including drug design, protein-ligand binding, enzyme reactivity, and light-driven processes.
Developers interested in extending FMO capabilities or in advancing their own methods will find sufficient information and mathematical detail to encourage method development.
Document History