ASTM International - ASTM D7032-06
Standard Specification for Establishing Performance Ratings for Wood-Plastic Composite Deck Boards and Guardrail Systems (Guards or Handrails)
| Organization: | ASTM International |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Semi-manufactures of timber): | 79.080 |
scope:
1.1 This specification covers the procedures to establish a performance rating for wood-plastic composite (WPC) deck boards. This specification also defines the procedures to establish a performance rating for WPC guards and handrails. The purpose of this specification is to establish the basis for code recognition of these products or systems in exterior applications where combustible construction is allowed (see X1.1).
1.2 Deck boards, guards, and handrails covered by this specification are permitted to be of any code compliant shape and thickness (solid or non-solid).
Note 1-While WPCs are produced in a broad range of ratios of fiber to resin it is recognized that the performance requirements in this specification are valid for any material or combination of materials used as deck boards, guards, or handrails. For products made primarily from resin, or for products that exhibit highly plastic properties (for example, more than 3 % strain without rupture in a standard flexural test under ambient conditions), users are directed to Specification D 6662 for additional guidance.
1.3 A deck board, and a deck board used as a stair tread, are assigned a span rating indicating its ability to comply with model code specified functions identified for its specific end use. A guard or handrail is recognized for its ability to meet minimum code requirements specified in the appropriate model building code.
1.4 Details of manufacturing processes may be proprietary and are beyond the scope of this specification.
1.5 UnitsThe values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Document History