CRC - KE20549

Particles on Surfaces: Detection, Adhesion and Removal, Volume 9

active, Most Current
Organization: CRC
Publication Date: 1 June 2006
Status: active
Page Count: 365
scope:

This volume chronicles the proceedings of the 9th International Symposium on Particles on Surfaces: Detection, Adhesion and Removal held in Philadelphia, PA, June 2004. The study of particles on surfaces is crucially important in a legion of diverse technological areas, ranging from microelectronics to biomedical to space. This volume contains a total of 21 papers covering many ramifications of particles on surfaces, ranging from detection to removal. All manuscripts were rigorously peer-reviewed and revised, and properly edited before inclusion in this book. The topics covered include: imaging and analysis of macro and nanosize particles and surface features; determination of particles on surfaces; laser inactivation on surfaces; laser-assisted nanofabrication on surfaces; post-CMP cleaning process; pre-gate cleaning; solar panel obscuration in the Martian atmosphere; adhesion and friction of microsized particles; microroughness of textile fibers and capture of particles; factors affecting particle adhesion and removal; various techniques for cleaning or removal of particles from different substrates including laser, combination of laser-induced shockwave and explosive vaporization of liquid, attenuated total internal reflection of laser light, CO2 snow, use of dense phase fluids, use of surfactants and impinging air jet; and removal of sub-100-nm particles.

Document History

KE20549
June 1, 2006
Particles on Surfaces: Detection, Adhesion and Removal, Volume 9
This volume chronicles the proceedings of the 9th International Symposium on Particles on Surfaces: Detection, Adhesion and Removal held in Philadelphia, PA, June 2004. The study of particles on...
Advertisement