AASHTO M 31M/M 31

Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2007
Status: inactive
Page Count: 11
scope:

This specification covers deformed and plain carbon steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy steels, are permitted if the resulting product meets all the other requirements of this specification. The standard sizes and dimensions of deformed bars and their number designations shall be those listed in Table 1 [Table 2]. The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this specification.

Bars are of three minimum yield strength levels: namely, 280 MPa [40000 psi], 420 MPa [60000 psi], and 520 MPa [75000 psi], designated as Grade 280 [40], Grade 420 [60], and Grade 520 [75], respectively.

Hot-rolled plain rounds, in sizes up to and including 63.5 mm [2 ½in.] in diameter in coils or cut lengths, when specified for dowels, spirals, and structural ties or supports shall be furnished under this specification in Grade 280 [40], Grade 420 [60], and Grade 520 [75] (Note 2). For ductility properties (elongation and bending), test provisions of the nearest smaller nominal diameter deformed bar size shall apply. Requirements providing for deformations and marking shall not be applicable.

Welding of the material in this specification should be approached with caution since no specific provisions have been included to enhance its weldability. When the steel is to be welded, a welding procedure suitable for the chemical composition and intended use or service should be used. (Note 1).

Note 1-The use of the latest edition of ANSI/AWS D1.4 is recommended for the welding of reinforcing bars. This document describes the proper selection of the filler metals, preheat/interpass temperatures, as well as, performance and procedure qualification requirements.

This specification is applicable for orders in either SI units (M 31M) or in inch-pound units (M 31). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 31.

Document History

January 1, 2022
Standard Specification for Deformed and Plain Carbon and Low-Alloy Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon and low-alloy steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE...
January 1, 2021
Standard Specification for Deformed and Plain Carbon and Low-Alloy Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon and low-alloy steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE...
January 1, 2019
Standard Specification for Deformed and Plain Carbon and Low-Alloy Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon and low-alloy steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE...
January 1, 2017
Standard Specification for Deformed and Plain Carbon and Low-Alloy Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon and low-alloy steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE...
January 1, 2015
Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy...
January 1, 2014
Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy...
January 1, 2010
Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy...
January 1, 2010
Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy...
AASHTO M 31M/M 31
January 1, 2007
Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy...
January 1, 2006
Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 2005
Standard Specification for Deformed and Plain Carbon Steel Bars for Concrete Reinforcement
This specification covers deformed and plain carbon steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy...
January 1, 2003
Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 2002
Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 1995
Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 1995
Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 1995
Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement
A description is not available for this item.
M31
January 1, 1994
Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement
A description is not available for this item.

References

Advertisement