CRC - KE39668

Organic Thin-Film Transistor Applications : Materials to Circuits

active, Most Current
Organization: CRC
Publication Date: 15 September 2016
Status: active
Page Count: 372
scope:

Text provides information about advanced OTFT (Organic thin film transistor) structures, their modeling and extraction of performance parameters, materials of individual layers, their molecular structures, basics of pi-conjugated semiconducting materials and their properties, OTFT charge transport phenomena and fabrication techniques. It includes applications of OTFTs such as single and dual gate OTFT based inverter circuits along with bootstrap techniques, SRAM cell designs based on different material and circuit configurations, light emitting diodes (LEDs). Besides this, application of dual gate OTFT in the logic gate, shift register, Flip-Flop, counter circuits will be included as well.

Document History

KE39668
September 15, 2016
Organic Thin-Film Transistor Applications : Materials to Circuits
Text provides information about advanced OTFT (Organic thin film transistor) structures, their modeling and extraction of performance parameters, materials of individual layers, their molecular...
Advertisement