CRC - KE14044

Fundamentals of Microfluidics and Lab on a Chip for Biological Analysis and Discovery

active, Most Current
Organization: CRC
Publication Date: 24 February 2010
Status: active
Page Count: 420
scope:

Lab-on-a-chip technology permits us to make many important discoveries that can only be observed at the microscale or the nanoscale. Using this technology, biological and biochemical analyses translate into greater sensitivity, more accurate results, and more valuable findings. Authored by one of the field's pioneering researchers, Fundamentals of Microfluidics and Lab on a Chip for Biological Analysis and Discovery focuses on all key aspects of microfluidic lab-on-a-chip technologies to offer an exceptionally cohesive overview of the science, its limitations, breakthroughs made over the years, and currently emerging advances.

The book emphasizes analytical applications of microfluidic technology and offers in-depth coverage of micromachining methods, microfluidic operations, chemical separations, sample preparation and injection methods, detection technology, and various chemical and biological analyses. Other topics of interest include the use of polymeric chips, fluid flow valve and control, single-cell analysis, DNA and RNA amplification techniques, DNA hybridization, immunoassays, and enzymatic assays.

The book includes more than 300 figures that depict novel chip functions and breakthroughs and 16 tables summarize materials and refer readers to additional resources. An appendix compiles extensive analytical applications from emerging and established research groups.

Beginners in the field will find the book useful for navigating the vast literature related to the technology, while experienced researchers will rely on the compiled information for easy comparison and references for further study.

Derived from the highly popular Microfluidic Lab-on-a-Chip for Chemical and Biological Analysis and Discovery (2006), this volume is also readily adaptable for classroom use. Problem sets in each chapter help students test their assimilation of the material and clarify challenging concepts. The book contains a comprehensive glossary, a complete index, and extensive references. A solutions manual is available with qualifying course adoption.

Document History

KE14044
February 24, 2010
Fundamentals of Microfluidics and Lab on a Chip for Biological Analysis and Discovery
Lab-on-a-chip technology permits us to make many important discoveries that can only be observed at the microscale or the nanoscale. Using this technology, biological and biochemical analyses...
Advertisement