CRC - KE39577
Marine Microorganisms : Extraction and Analysis of Bioactive Compounds
| Organization: | CRC |
| Publication Date: | 19 September 2016 |
| Status: | active |
| Page Count: | 167 |
scope:
The marine environment covers 70% of the earth's surface and accounts for 98% of the potentially habitable space. The bioactives from marine microorganisms include antibiotic compounds, polysaccharides, inhibitors, enzymes, peptides, and pigments. These are used in various fields of biology that range from nutraceuticals to cosmeceuticals. Recent scientific investigations have revealed that marine microbial compounds exhibit various beneficial biological effects, such as anti-inflammatory, anti-cancer, anti-HIV, anti-hypertensive, and anti-diabetic.
Marine Microorganisms: Extraction and Analysis of Bioactive Compounds sheds light on the extraction, clean-up, and detection methods of major compounds from marine organisms. The book includes information on the different classes of marine microorganisms and the different bioactives that can be extracted from bacteria, fungi and microalgae.
Divided into 7 chapters, the book covers bioactive marine natural products, such as marine microbes, seaweeds, and marine sponges as potential sources of drug discovery, and focuses on analysis methods of the biocomponents from marine microorganisms. A useful reference tool for researchers and students, this book provides current knowledge about isolation and analysis methods of the bioactives and provides insight into the various bioactives of marine microbes toward nutraceutical and pharmaceutical development.
Document History