CRC - KE20377
Concrete Repair to EN 1504 : Diagnosis, Design, Principles and Practice
| Organization: | CRC |
| Publication Date: | 15 May 2014 |
| Status: | active |
| Page Count: | 288 |
scope:
The Construction Sector Is Increasingly Focused On Repair
As concrete structures are maintained longer for both environmental and financial reasons, the diagnosis, design, and selection of products, and repair work all depend on the individual condition of the buildings and require specialist knowledge from everyone involved. Concrete Repair to EN 1504: Diagnosis, Design, Principles and Practice provides relevant background and practical guidance on concrete repair. This book is based on the new European Standard EN 1504, which is used as the actual basis for concrete repair works, in Europe and beyond.
Offers a Systematic and Thorough Approach
It includes both practice and theory, and provides an ideal basis for understanding and designing repair works. It addresses building materials, deterioration mechanisms, diagnosis, load-bearing capacity and safety, repair principles and methods, repair materials, execution of repair works, quality control, inspections, monitoring, and maintenance and building management systems right through to building regulations and standards. It also covers deterioration mechanisms of concrete and steel reinforcement, diagnosis methods, principles of repair and protection, properties and fields of application of repair materials, as well as methods of execution, including quality control to EN 1504.
- Describes the theoretical background of corrosion and diagnosis methods (which are not covered by the EN 1504 series)
- Provides the systematics of principles and methods in detail
- Includes dedicated comprehensions which enables the reader to quickly access the knowledge
The text provides a complete overview and is a practical resource for owners, designers, product suppliers, testing institutes, and consulting engineers, as well as for students in civil engineering.
Document History