CRC - TFE0386

Modelling, Simulation and Control of Non-linear Dynamical Systems : An Intelligent Approach Using Soft Computing and Fractal Theory

active, Most Current
Organization: CRC
Publication Date: 25 October 2001
Status: active
Page Count: 263
scope:

These authors use soft computing techniques and fractal theory in this new approach to mathematical modeling, simulation and control of complexion-linear dynamical systems. First, a new fuzzy-fractal approach to automated mathematical modeling of non-linear dynamical systems is presented. It is illustrated with examples on the PROLOG programming language. Second, a new fuzzy-genetic approach to automated simulation of dynamical systems is presented. It is illustrated with examples in the MATLAB programming language. Third, a new method for model-based adaptive control using a neuro-fussy fractal approach is combined with the methods mentioned above. This method is illustrated with MATLAB. Finally, applications of these new methods are presented, in the areas such as biochemical processes, robotic systems, manufacturing, food industry and chemical processes.

Document History

TFE0386
October 25, 2001
Modelling, Simulation and Control of Non-linear Dynamical Systems : An Intelligent Approach Using Soft Computing and Fractal Theory
These authors use soft computing techniques and fractal theory in this new approach to mathematical modeling, simulation and control of complexion-linear dynamical systems. First, a new fuzzy-fractal...
Advertisement