CRC - AUE8034

The Debugger's Handbook

active, Most Current
Organization: CRC
Publication Date: 19 April 2016
Status: active
Page Count: 483
scope:

For today's programmers, it is impossible to foresee every input, every usage scenario, and every combination of applications that can cause errors when run simultaneously. Given all of these unknowns, writing absolutely bug-free code is unachievable. But it is possible, with the right knowledge, to produce nearly bug-free code and The Debugger's Handbook provides just the right guidance to do it.
Focused on the best practices for writing code as well as on the methods to perform more effective debugging, DiMarzio promotes a natural debugging approach to writing code. He begins by examining and concretely defining just what a bug is, what circumstances are more prone to producing bugs, and how to avoid them from the start. Rather than focusing on techniques for a specific programming language, this book offers guidance on the basic philosophies and practices that can minimize the appearance of bugs in any language. Extensive use of examples-with sample code given in VB, VB .NET, C++, and Java-reinforce a practical understanding of the concepts and offer ample opportunity to put them to use.
Working systematically through the programming steps encountered in practice, The Debugger's Handbook is the most versatile and practical guide available for minimizing errors, decreasing development time and costs, and making you a better programmer.

Document History

AUE8034
April 19, 2016
The Debugger's Handbook
For today's programmers, it is impossible to foresee every input, every usage scenario, and every combination of applications that can cause errors when run simultaneously. Given all of these...
Advertisement