DS/EN 13947

Thermal performance of curtain walling - Calculation of thermal transmittance

inactive, Most Current
Organization: DS
Publication Date: 2 April 2007
Status: inactive
Page Count: 58
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation includes: - different types of glazing, e.g. glass or plastic; single or multiple glazing; with or without low emissivity coating; with cavities filled with air or other gases; - frames (of any material) with or without thermal breaks; - different types of opaque panels clad with metal, glass, ceramics or any other material. Thermal bridge effects at the rebate or connection between the glazed area, the frame area and the panel area are included in the calculation. The calculation does not include: - effects of solar radiation; - heat transfer caused by air leakage; - calculation of condensation; - effect of shutters; - additional heat transfer at the corners and edges of the curtain walling; - connections to the main building structure nor through fixing lugs; curtain wall systems with integrated heating.

Document History

DS/EN 13947
April 2, 2007
Thermal performance of curtain walling - Calculation of thermal transmittance
This European Standard specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation...

References

Advertisement