CRC - KE23528
Microfluidics and Nanotechnology : Biosensing to the Single Molecule Limit
| Organization: | CRC |
| Publication Date: | 27 May 2014 |
| Status: | active |
| Page Count: | 284 |
scope:
An increasing number of technologies are being used to detect minute quantities of biomolecules and cells. However, it can be difficult to determine which technologies show the most promise for high-sensitivity and low-limit detection in different applications.
Microfluidics and Nanotechnology: Biosensing to the Single Molecule Limit details proven approaches for the detection of single cells and even single molecules-approaches
- Explains the theory behind different detection techniques, from mechanical resonators for detecting cell density to fiber-optic methods for detecting DNA hybridization, and beyond
- Examines microfluidic advances, including droplet microfluidics, digital microfluidics for manipulating droplets on the microscale, and more
- Highlights an array of technologies to allow for a comparison of the fundamental advantages and challenges of each, as well as an appreciation of the power of leveraging scalability and integration to achieve sensitivity at low cost
Microfluidics and Nanotechnology: Biosensing to the Single Molecule Limit not only serves as a quick reference for the latest achievements in biochemical detection at the single-cell and single-molecule levels, but also provides researchers with inspiration for further innovation and expansion of the field.
Document History